Panasonic 2SD1623S-TD-E

Description
2SD1623 - NPN Epitaxial Planar Silicon Transistor
Request a Quote
Description
2SD1623 - NPN Epitaxial Planar Silicon Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD1623S-TD-E is an NPN bipolar transistor in a PCP package, suitable for voltage regulators, relay drivers, and lamp drivers. It has a collector-to-emitter voltage rating of -50 V, a collector current rating of -2 A, and a collector dissipation of 1.3 W when mounted on a ceramic substrate. The transistor features a low collector-to-emitter saturation voltage of 0.4 V maximum at -1 A collector current, and a DC current gain ranging from 100 to 560 depending on the rank. It operates with a junction temperature up to 150°C and has a gain-bandwidth product of 150 MHz. The package dimensions are 4.5 mm × 1.6 mm × 1.5 mm, with pinouts as base, collector, and emitter respectively. The device is supplied in 1,000-piece reels and complies with JEITA/JEDEC SC-62 and SOT-89 standards.

Datasheet Summary
Powered by GS/AI

The 2SD1623S-TD-E is an NPN bipolar transistor in a PCP package, suitable for voltage regulators, relay drivers, and lamp drivers. It has a collector-to-emitter voltage rating of -50 V, a collector current rating of -2 A, and a collector dissipation of 1.3 W when mounted on a ceramic substrate. The transistor features a low collector-to-emitter saturation voltage of 0.4 V maximum at -1 A collector current, and a DC current gain ranging from 100 to 560 depending on the rank. It operates with a junction temperature up to 150°C and has a gain-bandwidth product of 150 MHz. The package dimensions are 4.5 mm × 1.6 mm × 1.5 mm, with pinouts as base, collector, and emitter respectively. The device is supplied in 1,000-piece reels and complies with JEITA/JEDEC SC-62 and SOT-89 standards.

Suppliers

Company
Product
Description
Supplier Links
 - 2SD1623S-TD-E - Rochester Electronics
Newburyport, MA, United States
2SD1623 - NPN Epitaxial Planar Silicon Transistor

2SD1623 - NPN Epitaxial Planar Silicon Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category RF Transistors
Product Number 2SD1623S-TD-E
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIHD10N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
2 suppliers