Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SD1511 2SD1511

Description
Manufacturer: Panasonic Win Source Part Number: 1126251-2SD1511 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1126251-2SD1511 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD1511 - 1126251-2SD1511 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1511
1126251-2SD1511
TRANSISTORS - Transistors (BJT) - Single - 2SD1511 1126251-2SD1511
Manufacturer: Panasonic Win Source Part Number: 1126251-2SD1511 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1126251-2SD1511
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 129638831 - Radwell International
Willingboro, NJ, United States
Transistor
129638831
Transistor 129638831
DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN-DARLINGTON, BIPOLAR (BJT), 80V, 1A, MINIP3-F1 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN-DARLINGTON, BIPOLAR (BJT), 80V, 1A, MINIP3-F1 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Darlington Transistors RF Transistors
Product Number 1126251-2SD1511 129638831
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD1511 Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Through Hole
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details