Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SD1478ARL 2SD1478ARL

Description
Manufacturer: Panasonic Win Source Part Number: 855275-2SD1478ARL Features: Bipolar (BJT) Transistor 50 V 500 mA 200 mW Package: Reel - TR Part Status: Obsolete Family Name: 2SD1478 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: 2SD1478ARLTR, 2SD1478ARLDKR, 2SD1478ARLCT, 2SD1478ACTRLCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 855275-2SD1478ARL Features: Bipolar (BJT) Transistor 50 V 500 mA 200 mW Package: Reel - TR Part Status: Obsolete Family Name: 2SD1478 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: 2SD1478ARLTR, 2SD1478ARLDKR, 2SD1478ARLCT, 2SD1478ACTRLCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD1478ARL - 855275-2SD1478ARL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1478ARL
855275-2SD1478ARL
TRANSISTORS - Transistors (BJT) - Single - 2SD1478ARL 855275-2SD1478ARL
Manufacturer: Panasonic Win Source Part Number: 855275-2SD1478ARL Features: Bipolar (BJT) Transistor 50 V 500 mA 200 mW Package: Reel - TR Part Status: Obsolete Family Name: 2SD1478 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: 2SD1478ARLTR, 2SD1478ARLDKR, 2SD1478ARLCT, 2SD1478ACTRLCT

Manufacturer: Panasonic
Win Source Part Number: 855275-2SD1478ARL
Features: Bipolar (BJT) Transistor 50 V 500 mA 200 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: 2SD1478
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: 2SD1478ARLTR, 2SD1478ARLDKR, 2SD1478ARLCT, 2SD1478ACTRLCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1478ARL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1478ARL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1478ARL
TRANS NPN DARL 50V 0.5A MINI3

TRANS NPN DARL 50V 0.5A MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 855275-2SD1478ARL 2SD1478ARL
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD1478ARL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data