Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SD14500SA 2SD14500SA

Description
Manufacturer: Panasonic Win Source Part Number: 906384-2SD14500SA Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 20 V 500 mA 200MHz 300 mW Through Hole NS-B1 Package: Cut Tape (CT), Tape & Box (TB) Package: 3-SIP Mounting: Through Hole Part Status: Obsolete Family Name: 2SD1450 Categories: Discrete Semiconductor Products Case / Package: NS-B1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: 2SD14500SACT, 2SD1450SCT, 2SD14500SATB, 2SD1450-S(TA), 2SD14500SATB-NDR, 2SD1450STB, 2SD1450SCT-ND, 2SD1450STA, 2SD14500SACT-NDR, 2SD1450STB-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 906384-2SD14500SA Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 20 V 500 mA 200MHz 300 mW Through Hole NS-B1 Package: Cut Tape (CT), Tape & Box (TB) Package: 3-SIP Mounting: Through Hole Part Status: Obsolete Family Name: 2SD1450 Categories: Discrete Semiconductor Products Case / Package: NS-B1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: 2SD14500SACT, 2SD1450SCT, 2SD14500SATB, 2SD1450-S(TA), 2SD14500SATB-NDR, 2SD1450STB, 2SD1450SCT-ND, 2SD1450STA, 2SD14500SACT-NDR, 2SD1450STB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD14500SA - 906384-2SD14500SA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD14500SA
906384-2SD14500SA
TRANSISTORS - Transistors (BJT) - Single - 2SD14500SA 906384-2SD14500SA
Manufacturer: Panasonic Win Source Part Number: 906384-2SD14500SA Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 20 V 500 mA 200MHz 300 mW Through Hole NS-B1 Package: Cut Tape (CT), Tape & Box (TB) Package: 3-SIP Mounting: Through Hole Part Status: Obsolete Family Name: 2SD1450 Categories: Discrete Semiconductor Products Case / Package: NS-B1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: 2SD14500SACT, 2SD1450SCT, 2SD14500SATB, 2SD1450-S(TA), 2SD14500SATB-NDR, 2SD1450STB, 2SD1450SCT-ND, 2SD1450STA, 2SD14500SACT-NDR, 2SD1450STB-ND

Manufacturer: Panasonic
Win Source Part Number: 906384-2SD14500SA
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 20 V 500 mA 200MHz 300 mW Through Hole NS-B1
Package: Cut Tape (CT), Tape & Box (TB)
Package: 3-SIP
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2SD1450
Categories: Discrete Semiconductor Products
Case / Package: NS-B1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: 2SD14500SACT, 2SD1450SCT, 2SD14500SATB, 2SD1450-S(TA), 2SD14500SATB-NDR, 2SD1450STB, 2SD1450SCT-ND, 2SD1450STA, 2SD14500SACT-NDR, 2SD1450STB-ND

Buy Now Datasheet
Singapore, Singapore
20V 0.5A Bipolar Transistor
276-2SD14500SA
20V 0.5A Bipolar Transistor 276-2SD14500SA
TRANS NPN 20V 0.5A NS-B1 Product overview: 2SD14500SA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD14500SA can be used for catalog matching and distributor lookup.

TRANS NPN 20V 0.5A NS-B1 Product overview: 2SD14500SA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD14500SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD14500SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD14500SA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD14500SA
TRANS NPN 20V 0.5A NS-B1

TRANS NPN 20V 0.5A NS-B1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 906384-2SD14500SA 276-2SD14500SA 2SD14500SA
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD14500SA 20V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3; NS-B1 Tape & Box (TB)
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
Unlock Full Specs
to access all available technical data