Panasonic 40V 10A Bipolar Transistor 2SD1445AQ

Description
TRANS NPN 40V 10A TO-220F Product overview: 2SD1445AQ from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1445AQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 10A TO-220F Product overview: 2SD1445AQ from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1445AQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 10A Bipolar Transistor
276-2SD1445AQ
40V 10A Bipolar Transistor 276-2SD1445AQ
TRANS NPN 40V 10A TO-220F Product overview: 2SD1445AQ from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1445AQ can be used for catalog matching and distributor lookup.

TRANS NPN 40V 10A TO-220F Product overview: 2SD1445AQ from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1445AQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1445AQ - 1004538-2SD1445AQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1445AQ
1004538-2SD1445AQ
TRANSISTORS - Transistors (BJT) - Single - 2SD1445AQ 1004538-2SD1445AQ
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004538-2SD1445AQ Packaging: Bulk Mounting: Through Hole Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F-A1 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 600mV @ 330mA, 10A Collector Cut-off Current(Max): 50μA (ICBO) Typical Gain (hFE) (Min): 90 @ 3A, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004538-2SD1445AQ
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F-A1
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 600mV @ 330mA, 10A
Collector Cut-off Current(Max): 50μA (ICBO)
Typical Gain (hFE) (Min): 90 @ 3A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1445AQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1445AQ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1445AQ
TRANS NPN 40V 10A TO220F-A1

TRANS NPN 40V 10A TO220F-A1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD1445AQ 1004538-2SD1445AQ 2SD1445AQ
Product Name 40V 10A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1445AQ Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 10000 milliamps 10000 milliamps
VCEO 40 volts 40 volts
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data