Panasonic 10A 40V Bipolar Transistor 2SD1445A

Description
Power Bipolar Transistor, 10A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, SC-67, TO-220F-A1, FULL PACK-3 Product overview: 2SD1445A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1445A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Bipolar Transistor, 10A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, SC-67, TO-220F-A1, FULL PACK-3 Product overview: 2SD1445A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1445A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 40V Bipolar Transistor
276-2SD1445A
10A 40V Bipolar Transistor 276-2SD1445A
Power Bipolar Transistor, 10A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, SC-67, TO-220F-A1, FULL PACK-3 Product overview: 2SD1445A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1445A can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 10A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, SC-67, TO-220F-A1, FULL PACK-3 Product overview: 2SD1445A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1445A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SD1445A - 1126235-2SD1445A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1445A
1126235-2SD1445A
TRANSISTORS - Transistors (BJT) - Single - 2SD1445A 1126235-2SD1445A
Manufacturer: Panasonic Win Source Part Number: 1126235-2SD1445A Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Alternative Parts (Cross-Reference): 2N5490; 2N5494; 2N5494 Lead Free; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1126235-2SD1445A
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Alternative Parts (Cross-Reference): 2N5490; 2N5494; 2N5494 Lead Free;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SD1445A 1126235-2SD1445A
Product Name 10A 40V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1445A
Package Type SOT3
Unlock Full Specs
to access all available technical data