Panasonic 20V 0.5A Bipolar Transistor 2SD13020RA

Description
TRANS NPN 20V 0.5A TO92-B1 Product overview: 2SD13020RA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD13020RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 20V 0.5A TO92-B1 Product overview: 2SD13020RA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD13020RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.5A Bipolar Transistor
276-2SD13020RA
20V 0.5A Bipolar Transistor 276-2SD13020RA
TRANS NPN 20V 0.5A TO92-B1 Product overview: 2SD13020RA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD13020RA can be used for catalog matching and distributor lookup.

TRANS NPN 20V 0.5A TO92-B1 Product overview: 2SD13020RA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD13020RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD13020RA - 1004534-2SD13020RA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD13020RA
1004534-2SD13020RA
TRANSISTORS - Transistors (BJT) - Single - 2SD13020RA 1004534-2SD13020RA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004534-2SD13020RA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-B1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 400mV @ 20mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004534-2SD13020RA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-B1
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 400mV @ 20mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD13020RA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD13020RA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD13020RA
TRANS NPN 20V 0.5A TO92-B1

TRANS NPN 20V 0.5A TO92-B1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD13020RA 1004534-2SD13020RA 2SD13020RA
Product Name 20V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD13020RA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Box (TB) TO-92; SOT3; TO-92-B1
Packing Method Tape & Box (TB) Tape Reel; Tape & Box (TB)
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistor - 2PD601ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCM856SH6778 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type AEC-Q101
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details
Bipolar Transistors - 2222821 - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details