Panasonic 40V 1.5A Bipolar Transistor 2SD12950RL

Description
TRANS NPN 40V 1.5A U-G2 Product overview: 2SD12950RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD12950RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 1.5A U-G2 Product overview: 2SD12950RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD12950RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 1.5A Bipolar Transistor
276-2SD12950RL
40V 1.5A Bipolar Transistor 276-2SD12950RL
TRANS NPN 40V 1.5A U-G2 Product overview: 2SD12950RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD12950RL can be used for catalog matching and distributor lookup.

TRANS NPN 40V 1.5A U-G2 Product overview: 2SD12950RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD12950RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD12950RL - 1004533-2SD12950RL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD12950RL
1004533-2SD12950RL
TRANSISTORS - Transistors (BJT) - Single - 2SD12950RL 1004533-2SD12950RL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004533-2SD12950RL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: U-G2 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 150mA, 1.5A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 80 @ 1A, 5V Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004533-2SD12950RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: U-G2
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 150mA, 1.5A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 80 @ 1A, 5V
Maximum Power Dissipation: 10W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD12950RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD12950RL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD12950RL
TRANS NPN 40V 1.5A U-G2

TRANS NPN 40V 1.5A U-G2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD12950RL 1004533-2SD12950RL 2SD12950RL
Product Name 40V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD12950RL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 1500 milliamps 1500 milliamps
VCEO 40 volts 40 volts
PD 10000 milliwatts
Unlock Full Specs
to access all available technical data