Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SD1277AP 2SD1277AP

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 135843-2SD1277AP Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F-A1 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.5V @ 8mA, 4A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 4000 @ 4A, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 135843-2SD1277AP Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F-A1 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.5V @ 8mA, 4A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 4000 @ 4A, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD1277AP - 135843-2SD1277AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1277AP
135843-2SD1277AP
TRANSISTORS - Transistors (BJT) - Single - 2SD1277AP 135843-2SD1277AP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 135843-2SD1277AP Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F-A1 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.5V @ 8mA, 4A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 4000 @ 4A, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 135843-2SD1277AP
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F-A1
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 8mA, 4A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 4000 @ 4A, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8A 80V Bipolar Transistor
276-2SD1277AP
8A 80V Bipolar Transistor 276-2SD1277AP
Power Bipolar Transistor, 8A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, SC-67, TO-220F-A1, FULL PACK-3 Product overview: 2SD1277AP from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1277AP can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 8A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, SC-67, TO-220F-A1, FULL PACK-3 Product overview: 2SD1277AP from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1277AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1277AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1277AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1277AP
TRANS NPN DARL 80V 8A TO220F-A1

TRANS NPN DARL 80V 8A TO220F-A1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 135843-2SD1277AP 276-2SD1277AP 2SD1277AP
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD1277AP 8A 80V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN - Darlington
Package Type TO-220; SOT3; TO-220F-A1
IC(max) 8000 milliamps 8000 milliamps
Unlock Full Specs
to access all available technical data