Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037300-2SD1274B
Packaging: Bulk
Current Rating: 5 A
Length: 66.675 mm
Height: 28.575 mm
Weight: 6.622449 g
Width: 31.75 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Voltage Rating (DC): 250 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037300-2SD1274B |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SD1274B |