Panasonic 60V 6A Bipolar Transistor 2SD1273-P

Description
Trans GP BJT NPN 60V 6A 3-Pin(3+Tab) TO-220FP Product overview: 2SD1273-P from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1273-P can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 60V 6A 3-Pin(3+Tab) TO-220FP Product overview: 2SD1273-P from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1273-P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 6A Bipolar Transistor
276-2SD1273-P
60V 6A Bipolar Transistor 276-2SD1273-P
Trans GP BJT NPN 60V 6A 3-Pin(3+Tab) TO-220FP Product overview: 2SD1273-P from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1273-P can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 6A 3-Pin(3+Tab) TO-220FP Product overview: 2SD1273-P from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1273-P can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157603-2SD1273-P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157603-2SD1273-P
Discrete Semiconductor Products 157603-2SD1273-P
Manufacturer: Panasonic Win Source Part Number: 157603-2SD1273-P Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1273P Alternative Parts (Cross-Reference): KSD1588OTU; KSD1588R; KSD1588RTU; 2SD2382; Introduction Date: March 26, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 157603-2SD1273-P
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1273P
Alternative Parts (Cross-Reference): KSD1588OTU; KSD1588R; KSD1588RTU; 2SD2382;
Introduction Date: March 26, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1273-P 157603-2SD1273-P
Product Name 60V 6A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 1727-BC847BQCZTR-ND - DigiKey
Specs
Package Type 3-XDFN Exposed Pad
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC557A - 912914-BC557A - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92
TJ -55 to 150 C (-67 to 302 F)
View Details
Bipolar Transistor Arrays - BC847PNB6327XTTR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 1219991 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details