Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SD12660P 2SD12660P

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004524-2SD12660P Packaging: Bulk Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F-A1 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 120 @ 1A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004524-2SD12660P Packaging: Bulk Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F-A1 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 120 @ 1A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD12660P - 1004524-2SD12660P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD12660P
1004524-2SD12660P
TRANSISTORS - Transistors (BJT) - Single - 2SD12660P 1004524-2SD12660P
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004524-2SD12660P Packaging: Bulk Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F-A1 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 120 @ 1A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004524-2SD12660P
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F-A1
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 120 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD12660P - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD12660P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD12660P
TRANS NPN 60V 3A TO220F-A1

TRANS NPN 60V 3A TO220F-A1

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1004524-2SD12660P 2SD12660P
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD12660P Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
60V 1A Bipolar Transistor - 276-BCP5216E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 60 volts
View Details
3 suppliers
Bipolar Transistors - 1219987 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details