Manufacturer: Panasonic
Win Source Part Number: 849309-2SD1264AP
Features: Bipolar (BJT) Transistor 180 V 2 A 2 W
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 2SD1264A, 2SD1264A-ND
TRANS NPN 180V 2A TO220F-A1
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 849309-2SD1264AP | 2SD1264AP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1264AP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | TO-220; SOT3 |