Panasonic 2SD1246S

Description
NPN Epitaxial Planar Silicon Transistor
Request a Quote
Description
NPN Epitaxial Planar Silicon Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Epitaxial Planar Silicon Transistor for large-current driving applications such as power supplies, relay drivers, and lamp drivers, in a TO-92 package with dimensions of 5.0 mm length, 4.0 mm width, and 1.3 mm thickness. It has a collector-to-emitter voltage rating of 25 V, collector current of 2 A, collector dissipation of 0.75 W, and junction temperature up to 150 °C. The transistor exhibits a minimum DC current gain of 100 at 100 mA and 65 at 1.5 A pulse, with a gain-bandwidth product of 150 MHz and collector-to-emitter saturation voltage of 0.4 V maximum. The device meets RoHS compliance and is designed for general-purpose switching applications.

Datasheet Summary
Powered by GS/AI

NPN Epitaxial Planar Silicon Transistor for large-current driving applications such as power supplies, relay drivers, and lamp drivers, in a TO-92 package with dimensions of 5.0 mm length, 4.0 mm width, and 1.3 mm thickness. It has a collector-to-emitter voltage rating of 25 V, collector current of 2 A, collector dissipation of 0.75 W, and junction temperature up to 150 °C. The transistor exhibits a minimum DC current gain of 100 at 100 mA and 65 at 1.5 A pulse, with a gain-bandwidth product of 150 MHz and collector-to-emitter saturation voltage of 0.4 V maximum. The device meets RoHS compliance and is designed for general-purpose switching applications.

Suppliers

Company
Product
Description
Supplier Links
 - 2SD1246S - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Planar Silicon Transistor

NPN Epitaxial Planar Silicon Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category RF Transistors
Product Number 2SD1246S
Polarity NPN
Unlock Full Specs
to access all available technical data