Panasonic 100V 0.02A Bipolar Transistor 2SD11490SL

Description
TRANS NPN 100V 0.02A MINI 3P Product overview: 2SD11490SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD11490SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 100V 0.02A MINI 3P Product overview: 2SD11490SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD11490SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 0.02A Bipolar Transistor
276-2SD11490SL
100V 0.02A Bipolar Transistor 276-2SD11490SL
TRANS NPN 100V 0.02A MINI 3P Product overview: 2SD11490SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD11490SL can be used for catalog matching and distributor lookup.

TRANS NPN 100V 0.02A MINI 3P Product overview: 2SD11490SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD11490SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD11490SL - 1004518-2SD11490SL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD11490SL
1004518-2SD11490SL
TRANSISTORS - Transistors (BJT) - Single - 2SD11490SL 1004518-2SD11490SL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004518-2SD11490SL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 600 @ 2mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004518-2SD11490SL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 200mV @ 1mA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 600 @ 2mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD11490SL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD11490SL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD11490SL
TRANS NPN 100V 0.02A MINI3

TRANS NPN 100V 0.02A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD11490SL 1004518-2SD11490SL 2SD11490SL
Product Name 100V 0.02A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD11490SL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 20 milliamps 20 milliamps
VCEO 100 volts 100 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PB1219AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers
Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR583 - BCR583 - Infineon Technologies AG
Specs
Polarity PNP (Single); PNP
Package Type SOT23; SOT23
Packing Method Tape Reel; TAPE & REEL
View Details
3 suppliers
Bipolar Transistors - 2548673P - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details