Panasonic 100V 0.02A Bipolar Transistor 2SD1149-R

Description
TRANS NPN 100V 0.02A MINI 3P Product overview: 2SD1149-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1149-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 100V 0.02A MINI 3P Product overview: 2SD1149-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1149-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 0.02A Bipolar Transistor
276-2SD1149-R
100V 0.02A Bipolar Transistor 276-2SD1149-R
TRANS NPN 100V 0.02A MINI 3P Product overview: 2SD1149-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1149-R can be used for catalog matching and distributor lookup.

TRANS NPN 100V 0.02A MINI 3P Product overview: 2SD1149-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1149-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1149-R - 075534-2SD1149-R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1149-R
075534-2SD1149-R
TRANSISTORS - Transistors (BJT) - Single - 2SD1149-R 075534-2SD1149-R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075534-2SD1149-R Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 400 @ 2mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075534-2SD1149-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 200mV @ 1mA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 400 @ 2mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SD1149-R 075534-2SD1149-R
Product Name 100V 0.02A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1149-R
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data