Panasonic 25V 3A Bipolar Transistor 2SD11190RL

Description
TRANS NPN 25V 3A MINI-PWR Product overview: 2SD11190RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD11190RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 25V 3A MINI-PWR Product overview: 2SD11190RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD11190RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 3A Bipolar Transistor
276-2SD11190RL
25V 3A Bipolar Transistor 276-2SD11190RL
TRANS NPN 25V 3A MINI-PWR Product overview: 2SD11190RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD11190RL can be used for catalog matching and distributor lookup.

TRANS NPN 25V 3A MINI-PWR Product overview: 2SD11190RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD11190RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD11190RL - 106019-2SD11190RL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD11190RL
106019-2SD11190RL
TRANSISTORS - Transistors (BJT) - Single - 2SD11190RL 106019-2SD11190RL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106019-2SD11190RL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 1V @ 100mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 340 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106019-2SD11190RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniP3-F1
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 1V @ 100mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 340 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD11190RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD11190RL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD11190RL
TRANS NPN 25V 3A MINIP3-F1

TRANS NPN 25V 3A MINIP3-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD11190RL 106019-2SD11190RL 2SD11190RL
Product Name 25V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD11190RL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 3000 milliamps 3000 milliamps
VCEO 25 volts 25 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690612 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single IGBTs - 448-AIGB15N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers
80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers