Panasonic SMD 120V 0.5A 120 V Bipolar Transistor 2SD0968ARL

Description
TRANS NPN 120V 0.5A MINIP3-F1 / Bipolar (BJT) Transistor NPN 120 V 500 mA 120MHz 1 W Surface Mount MiniP3-F1 Product overview: 2SD0968ARL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120V, 0.5A, 120 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 120V, 0.5A, 120 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD0968ARL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 120V 0.5A MINIP3-F1 / Bipolar (BJT) Transistor NPN 120 V 500 mA 120MHz 1 W Surface Mount MiniP3-F1 Product overview: 2SD0968ARL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120V, 0.5A, 120 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 120V, 0.5A, 120 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD0968ARL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 120V 0.5A 120 V Bipolar Transistor
283-2SD0968ARL
SMD 120V 0.5A 120 V Bipolar Transistor 283-2SD0968ARL
TRANS NPN 120V 0.5A MINIP3-F1 / Bipolar (BJT) Transistor NPN 120 V 500 mA 120MHz 1 W Surface Mount MiniP3-F1 Product overview: 2SD0968ARL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120V, 0.5A, 120 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 120V, 0.5A, 120 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD0968ARL can be used for catalog matching and distributor lookup.

TRANS NPN 120V 0.5A MINIP3-F1 / Bipolar (BJT) Transistor NPN 120 V 500 mA 120MHz 1 W Surface Mount MiniP3-F1 Product overview: 2SD0968ARL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120V, 0.5A, 120 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 120V, 0.5A, 120 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD0968ARL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1154551-2SD0968ARL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1154551-2SD0968ARL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1154551-2SD0968ARL
Win Source Part Number: 1154551-2SD0968ARL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 120 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 150mA, 10V Frequency - Transition: 120MHz Package / Case: TO-243AA Supplier Device Package: MiniP3-F1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Other Names: Q3569006,2SD0968ARLD KR,2SD0968ARLCT,2SD0 968ARLTR,2SD0968ARL- ND Base Product Number: 2SD0968 Product Status: Obsolete

Win Source Part Number: 1154551-2SD0968ARL
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 120 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 130 @ 150mA, 10V
Frequency - Transition: 120MHz
Package / Case: TO-243AA
Supplier Device Package: MiniP3-F1
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Panasonic Electronic Components
Other Names: Q3569006,2SD0968ARLDKR,2SD0968ARLCT,2SD0968ARLTR,2SD0968ARL-ND
Base Product Number: 2SD0968
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SD0968ARL 1154551-2SD0968ARL
Product Name SMD 120V 0.5A 120 V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Package Type Tape & Reel SOT3
Packing Method Tape & Reel
VCEO 120 volts
TJ 150 C (302 F) 150 C (302 F)
Polarity NPN
Unlock Full Specs
to access all available technical data