Manufacturer: Panasonic Electronic Components
Win Source Part Number: 116262-2SD0814ARL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 185V
Max Vce (sat): 1V @ 3mA, 30mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 130 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
TRANS NPN 185V 0.05A MINI-3P Product overview: 2SD0814ARL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 185V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD0814ARL can be used for catalog matching and distributor lookup.
TRANS NPN 185V 0.05A MINI-3P
TRANS NPN 185V 0.05A MINI3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 116262-2SD0814ARL | 276-2SD0814ARL | 590-2SD0814ARL | 2SD0814ARL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD0814ARL | 185V 0.05A Bipolar Transistor | TRANS NPN 185V 0.05A MINI-3P | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | ||
| Package Type | SOT3; Mini3-G1 | |||
| IC(max) | 50 milliamps | 50 milliamps |