TRANS NPN 50V 0.1A MINI 3P Product overview: 2SD0601A0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD0601A0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096676-2SD0601A0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 160 @ 2mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 0.1A MINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD0601A0L | 096676-2SD0601A0L | 2SD0601A0L |
| Product Name | 50V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD0601A0L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | 100 milliamps | 100 milliamps | |
| VCEO | 50 volts | 50 volts | |
| PD | 200 milliwatts |