Manufacturer: Panasonic
Win Source Part Number: 855263-2SD0592ARA
Features: Bipolar (BJT) Transistor 50 V 1 A 750 mW
Package: Cut Tape (CT), Tape & Box (TB)
Part Status: Obsolete
Family Name: 2SD0592
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: 2SD0592ARATB, 2SD0592ACTRACT, 2SD0592ARACT
TRANS NPN 50V 1A TO-92 Product overview: 2SD0592ARA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD0592ARA can be used for catalog matching and distributor lookup.
TRANS NPN 50V 1A TO92-B1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 855263-2SD0592ARA | 276-2SD0592ARA | 2SD0592ARA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD0592ARA | 50V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | TO-92; SOT3 |