Panasonic 20V 0.03A Bipolar Transistor 2SC829-C

Description
Trans GP BJT NPN 20V 0.03A 3-Pin TO-92-B1 Product overview: 2SC829-C from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC829-C can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 20V 0.03A 3-Pin TO-92-B1 Product overview: 2SC829-C from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC829-C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.03A Bipolar Transistor
276-2SC829-C
20V 0.03A Bipolar Transistor 276-2SC829-C
Trans GP BJT NPN 20V 0.03A 3-Pin TO-92-B1 Product overview: 2SC829-C from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC829-C can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 0.03A 3-Pin TO-92-B1 Product overview: 2SC829-C from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC829-C can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157460-2SC829-C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157460-2SC829-C
Discrete Semiconductor Products 157460-2SC829-C
Manufacturer: Panasonic Win Source Part Number: 157460-2SC829-C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC829 Alternative Parts (Cross-Reference): 2SC829B; 2SC829; Introduction Date: October 09, 1998 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 157460-2SC829-C
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC829
Alternative Parts (Cross-Reference): 2SC829B; 2SC829;
Introduction Date: October 09, 1998
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC829-C 157460-2SC829-C
Product Name 20V 0.03A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156559 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
PNP general purpose transistor - 2PB1219AR,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers
45V 0.1A Bipolar Transistor - 277-BC847PNH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN; PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers