Panasonic 2SC6043AE

Description
50 V, 2 A, Low Vce(Sat) NPN Single Mp Bipolar Transistor
Request a Quote
Description
50 V, 2 A, Low Vce(Sat) NPN Single Mp Bipolar Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2SC6043AE is an NPN bipolar transistor in the MP package, rated for 50 V collector-to-emitter voltage and 2 A continuous collector current, with a low collector-to-emitter saturation voltage of 150 to 300 mV at 1 A and 50 mA base current. It features a DC current gain of 40 at 1.5 A collector current and a gain-bandwidth product of 420 MHz. The device meets JEITA and JEDEC standards for SC-51, TO-92(1-WATT), and TO-226AE packages, has a mass of 0.578 g, and is shipped in 1,000-piece boxes. The part is rated for junction temperatures up to 150°C and storage temperatures from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

2SC6043AE is an NPN bipolar transistor in the MP package, rated for 50 V collector-to-emitter voltage and 2 A continuous collector current, with a low collector-to-emitter saturation voltage of 150 to 300 mV at 1 A and 50 mA base current. It features a DC current gain of 40 at 1.5 A collector current and a gain-bandwidth product of 420 MHz. The device meets JEITA and JEDEC standards for SC-51, TO-92(1-WATT), and TO-226AE packages, has a mass of 0.578 g, and is shipped in 1,000-piece boxes. The part is rated for junction temperatures up to 150°C and storage temperatures from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
 - 2SC6043AE - Rochester Electronics
Newburyport, MA, United States
50 V, 2 A, Low Vce(Sat) NPN Single Mp Bipolar Transistor

50 V, 2 A, Low Vce(Sat) NPN Single Mp Bipolar Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Bipolar RF Transistors
Product Number 2SC6043AE
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548672 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC857CE6327HTSA1 - 099606-BC857CE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
7 suppliers