Panasonic 12V 0.5A Bipolar Transistor 2SC6036G0L

Description
TRANS NPN 12V 0.5A SSSMINI3 Product overview: 2SC6036G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6036G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 12V 0.5A SSSMINI3 Product overview: 2SC6036G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6036G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.5A Bipolar Transistor
276-2SC6036G0L
12V 0.5A Bipolar Transistor 276-2SC6036G0L
TRANS NPN 12V 0.5A SSSMINI3 Product overview: 2SC6036G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6036G0L can be used for catalog matching and distributor lookup.

TRANS NPN 12V 0.5A SSSMINI3 Product overview: 2SC6036G0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC6036G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC6036G0L - 075532-2SC6036G0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC6036G0L
075532-2SC6036G0L
TRANSISTORS - Transistors (BJT) - Single - 2SC6036G0L 075532-2SC6036G0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075532-2SC6036G0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSSMini3-F2 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 10mA, 2V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075532-2SC6036G0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSSMini3-F2
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 10mA, 2V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC6036G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC6036G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC6036G0L
TRANS NPN 12V 0.5A SSSMINI3

TRANS NPN 12V 0.5A SSSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC6036G0L 075532-2SC6036G0L 2SC6036G0L
Product Name 12V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC6036G0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SSSMini3-F2
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data