Manufacturer: Panasonic
Win Source Part Number: 855238-2SC603600L
Features: Bipolar (BJT) Transistor 12 V 500 mA 100 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: 2SC6036
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: 2SC603600LDKR, 2SC603600LCT, 2SC603600LTR
TRANS NPN 12V 0.5A SSSMINI-3 Product overview: 2SC603600L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC603600L can be used for catalog matching and distributor lookup.
TRANS NPN 12V 0.5A SSSMINI3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 855238-2SC603600L | 276-2SC603600L | 2SC603600L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC603600L | 12V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 |