Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SC59930P 2SC59930P

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004477-2SC59930P Packaging: Bulk Mounting: Through Hole Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220D-A1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 180V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004477-2SC59930P Packaging: Bulk Mounting: Through Hole Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220D-A1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 180V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC59930P - 1004477-2SC59930P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC59930P
1004477-2SC59930P
TRANSISTORS - Transistors (BJT) - Single - 2SC59930P 1004477-2SC59930P
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004477-2SC59930P Packaging: Bulk Mounting: Through Hole Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220D-A1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 180V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004477-2SC59930P
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220D-A1
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 180V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
180V 1.5A Bipolar Transistor
276-2SC59930P
180V 1.5A Bipolar Transistor 276-2SC59930P
TRANS NPN 180V 1.5A TO-220D Product overview: 2SC59930P from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC59930P can be used for catalog matching and distributor lookup.

TRANS NPN 180V 1.5A TO-220D Product overview: 2SC59930P from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC59930P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC59930P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC59930P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC59930P
TRANS NPN 180V 1.5A TO220D-A1

TRANS NPN 180V 1.5A TO220D-A1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1004477-2SC59930P 276-2SC59930P 2SC59930P
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC59930P 180V 1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN
Package Type TO-220; SOT3; TO-220D-A1
IC(max) 1500 milliamps 1500 milliamps
Unlock Full Specs
to access all available technical data