Panasonic 10V 0.05A Bipolar Transistor 2SC593900L

Description
TRANS NPN 10V 0.05A SSSMINI-3 Product overview: 2SC593900L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC593900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 10V 0.05A SSSMINI-3 Product overview: 2SC593900L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC593900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
10V 0.05A Bipolar Transistor
283-2SC593900L
10V 0.05A Bipolar Transistor 283-2SC593900L
TRANS NPN 10V 0.05A SSSMINI-3 Product overview: 2SC593900L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC593900L can be used for catalog matching and distributor lookup.

TRANS NPN 10V 0.05A SSSMINI-3 Product overview: 2SC593900L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC593900L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC593900L - 005928-2SC593900L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC593900L
005928-2SC593900L
TRANSISTORS - Transistors (BJT) - Single - 2SC593900L 005928-2SC593900L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005928-2SC593900L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 2.7GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSSMini3-F1 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 500mV @ 4mA, 20mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 75 @ 5mA, 4V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 005928-2SC593900L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2.7GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSSMini3-F1
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Max Vce (sat): 500mV @ 4mA, 20mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 75 @ 5mA, 4V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC593900L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC593900L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC593900L
RF TRANS NPN 10V 0.05A SSSMINI3

RF TRANS NPN 10V 0.05A SSSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-2SC593900L 005928-2SC593900L 2SC593900L
Product Name 10V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC593900L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 50 milliamps
VCEO 10 volts 10 volts
PD 100 milliwatts
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data