Panasonic 300V 0.07A Bipolar Transistor 2SC58630QL

Description
TRANS NPN 300V 0.07A MINI3 Product overview: 2SC58630QL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC58630QL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 300V 0.07A MINI3 Product overview: 2SC58630QL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC58630QL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.07A Bipolar Transistor
276-2SC58630QL
300V 0.07A Bipolar Transistor 276-2SC58630QL
TRANS NPN 300V 0.07A MINI3 Product overview: 2SC58630QL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC58630QL can be used for catalog matching and distributor lookup.

TRANS NPN 300V 0.07A MINI3 Product overview: 2SC58630QL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC58630QL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC58630QL - 005922-2SC58630QL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC58630QL
005922-2SC58630QL
TRANSISTORS - Transistors (BJT) - Single - 2SC58630QL 005922-2SC58630QL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005922-2SC58630QL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 70mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 1.2V @ 5mA, 50mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 60 @ 5mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 005922-2SC58630QL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 1.2V @ 5mA, 50mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC58630QL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC58630QL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC58630QL
TRANS NPN 300V 0.07A MINI3

TRANS NPN 300V 0.07A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC58630QL 005922-2SC58630QL 2SC58630QL
Product Name 300V 0.07A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC58630QL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; Mini3-G1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

32V 0.1A SOT-23 Bipolar Transistor - 276-BCW60CE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MX0912B251Y - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
VCEO 60 volts
Output Power 690 watts
View Details
2 suppliers
Bipolar Transistors - 274908P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
Single Bipolar Transistors - BC807-16LWF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
5 suppliers