Panasonic 50V 0.1A Bipolar Transistor 2SC584600L

Description
TRANS NPN 50V 0.1A SSSMINI3 Product overview: 2SC584600L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC584600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 50V 0.1A SSSMINI3 Product overview: 2SC584600L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC584600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
276-2SC584600L
50V 0.1A Bipolar Transistor 276-2SC584600L
TRANS NPN 50V 0.1A SSSMINI3 Product overview: 2SC584600L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC584600L can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.1A SSSMINI3 Product overview: 2SC584600L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC584600L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC584600L - 005921-2SC584600L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC584600L
005921-2SC584600L
TRANSISTORS - Transistors (BJT) - Single - 2SC584600L 005921-2SC584600L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005921-2SC584600L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSSMini3-F1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 180 @ 2mA, 10V Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 005921-2SC584600L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSSMini3-F1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 180 @ 2mA, 10V
Maximum Power Dissipation: 100mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC584600L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC584600L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC584600L
TRANS NPN 50V 0.1A SSSMINI3

TRANS NPN 50V 0.1A SSSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC584600L 005921-2SC584600L 2SC584600L
Product Name 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC584600L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SSSMini3-F1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data