Panasonic TRANSISTORS - RF Transistors (BJT) - 2SC5019-(TX) 2SC5019-(TX)

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075510-2SC5019-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Gain: 7.5dB to 10dB Frequency - Transition: 6GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.7dB @ 800MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 80 @ 20mA, 8V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075510-2SC5019-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Gain: 7.5dB to 10dB Frequency - Transition: 6GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.7dB @ 800MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 80 @ 20mA, 8V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC5019-(TX) - 075510-2SC5019-(TX) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5019-(TX)
075510-2SC5019-(TX)
TRANSISTORS - RF Transistors (BJT) - 2SC5019-(TX) 075510-2SC5019-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075510-2SC5019-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Gain: 7.5dB to 10dB Frequency - Transition: 6GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.7dB @ 800MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 80 @ 20mA, 8V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075510-2SC5019-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 7.5dB to 10dB
Frequency - Transition: 6GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.7dB @ 800MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniP3-F1
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 80 @ 20mA, 8V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80MA Bipolar Transistor
283-2SC5019-(TX)
80MA Bipolar Transistor 283-2SC5019-(TX)
TRANS NPN HF 10VCEO 80MA MINIPWR Product overview: 2SC5019-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include transistor, BJT, switching, amplification, 80MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5019-(TX) can be used for catalog matching and distributor lookup.

TRANS NPN HF 10VCEO 80MA MINIPWR Product overview: 2SC5019-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include transistor, BJT, switching, amplification, 80MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5019-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 075510-2SC5019-(TX) 283-2SC5019-(TX)
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC5019-(TX) 80MA Bipolar Transistor
Polarity NPN; NPN NPN
Package Type SOT3; MiniP3-F1 Reel - TR
Packing Method Reel - TR
Unlock Full Specs
to access all available technical data