Panasonic Discrete Semiconductor Products 2SC4809-R

Description
Manufacturer: Panasonic Win Source Part Number: 156750-2SC4809-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4809R Alternative Parts (Cross-Reference): 2SC4726N; 2SC4726P; 2SC4726TLP; 2SC4726TLN; Introduction Date: October 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 156750-2SC4809-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4809R Alternative Parts (Cross-Reference): 2SC4726N; 2SC4726P; 2SC4726TLP; 2SC4726TLN; Introduction Date: October 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156750-2SC4809-R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156750-2SC4809-R
Discrete Semiconductor Products 156750-2SC4809-R
Manufacturer: Panasonic Win Source Part Number: 156750-2SC4809-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4809R Alternative Parts (Cross-Reference): 2SC4726N; 2SC4726P; 2SC4726TLP; 2SC4726TLN; Introduction Date: October 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 156750-2SC4809-R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4809R
Alternative Parts (Cross-Reference): 2SC4726N; 2SC4726P; 2SC4726TLP; 2SC4726TLN;
Introduction Date: October 09, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
10V 0.05A Bipolar Transistor
276-2SC4809-R
10V 0.05A Bipolar Transistor 276-2SC4809-R
Trans GP BJT NPN 10V 0.05A 3-Pin SSMini3-G1 Product overview: 2SC4809-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4809-R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 10V 0.05A 3-Pin SSMini3-G1 Product overview: 2SC4809-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4809-R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156750-2SC4809-R 276-2SC4809-R
Product Name Discrete Semiconductor Products 10V 0.05A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660392 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Single, Pre-Biased Bipolar Transistors - BCR183E6327HTSA1DKR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details