Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 2SC4808G0L

Description
Win Source Part Number: 1037183-2SC4808G0L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 125mW Voltage - Collector Emitter Breakdown (Max): 10V Current - Collector (Ic) (Max): 80mA Gain: 11dB ~ 14dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 20mA, 8V Frequency - Transition: 6GHz Noise Figure (dB Typ @ f): 1.3dB ~ 2dB @ 800MHz Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3 Temperature Range - Operating: 125°C (TJ) Alternative Parts (Cross-Reference): 2SC5231A-9-TL-E; 2SC5086-Y,LF; 2SC5086-O,LF; 2SC5084-O(TE85L,F); 2SC370400L; 2SC4808J0L; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SC4808G0LTR,2SC4808 G0LCT,2SC4808G0LDKR Base Product Number: 2SC4808 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1037183-2SC4808G0L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 125mW Voltage - Collector Emitter Breakdown (Max): 10V Current - Collector (Ic) (Max): 80mA Gain: 11dB ~ 14dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 20mA, 8V Frequency - Transition: 6GHz Noise Figure (dB Typ @ f): 1.3dB ~ 2dB @ 800MHz Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3 Temperature Range - Operating: 125°C (TJ) Alternative Parts (Cross-Reference): 2SC5231A-9-TL-E; 2SC5086-Y,LF; 2SC5086-O,LF; 2SC5084-O(TE85L,F); 2SC370400L; 2SC4808J0L; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SC4808G0LTR,2SC4808 G0LCT,2SC4808G0LDKR Base Product Number: 2SC4808 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1037183-2SC4808G0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1037183-2SC4808G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1037183-2SC4808G0L
Win Source Part Number: 1037183-2SC4808G0L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 125mW Voltage - Collector Emitter Breakdown (Max): 10V Current - Collector (Ic) (Max): 80mA Gain: 11dB ~ 14dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 20mA, 8V Frequency - Transition: 6GHz Noise Figure (dB Typ @ f): 1.3dB ~ 2dB @ 800MHz Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3 Temperature Range - Operating: 125°C (TJ) Alternative Parts (Cross-Reference): 2SC5231A-9-TL-E; 2SC5086-Y,LF; 2SC5086-O,LF; 2SC5084-O(TE85L,F); 2SC370400L; 2SC4808J0L; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SC4808G0LTR,2SC4808 G0LCT,2SC4808G0LDKR Base Product Number: 2SC4808 Product Status: Obsolete

Win Source Part Number: 1037183-2SC4808G0L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 125mW
Voltage - Collector Emitter Breakdown (Max): 10V
Current - Collector (Ic) (Max): 80mA
Gain: 11dB ~ 14dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 20mA, 8V
Frequency - Transition: 6GHz
Noise Figure (dB Typ @ f): 1.3dB ~ 2dB @ 800MHz
Package / Case: SC-89, SOT-490
Supplier Device Package: SSMini3-F3
Temperature Range - Operating: 125°C (TJ)
Alternative Parts (Cross-Reference): 2SC5231A-9-TL-E; 2SC5086-Y,LF; 2SC5086-O,LF; 2SC5084-O(TE85L,F); 2SC370400L; 2SC4808J0L;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: 2SC4808G0LTR,2SC4808G0LCT,2SC4808G0LDKR
Base Product Number: 2SC4808
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4808G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4808G0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4808G0L
RF TRANS NPN 10V 6GHZ SSMINI3-F3

RF TRANS NPN 10V 6GHZ SSMINI3-F3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors
Product Number 1037183-2SC4808G0L 2SC4808G0L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3
TJ 125 C (257 F)
Power Gain 11 to 14 dB
Output Power 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
3 suppliers
20V 1A Bipolar Transistor - 276-BCP6925E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 20 volts
View Details
4 suppliers
Bipolar Transistors - 1658599 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details