Manufacturer: Panasonic
Win Source Part Number: 855204-2SC48050QL
Features: Bipolar (BJT) Transistor 10 V 65 mA 150 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: 2SC4805
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: 2SC48050QLTR, 2SC48050QLDKR, 2SC48050QLCT
TRANS NPN 10V 0.065A SMINI3
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 855204-2SC48050QL | 2SC48050QL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC48050QL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 |