Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SC4691J0L 2SC4691J0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102799-2SC4691J0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 450MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 1V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102799-2SC4691J0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 450MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 1V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC4691J0L - 102799-2SC4691J0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4691J0L
102799-2SC4691J0L
TRANSISTORS - Transistors (BJT) - Single - 2SC4691J0L 102799-2SC4691J0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102799-2SC4691J0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 450MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 1V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 102799-2SC4691J0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 450MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMini3-F1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 1V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100MA Bipolar Transistor
276-2SC4691J0L
100MA Bipolar Transistor 276-2SC4691J0L
TRANS NPN 40VCES 100MA SSMINI-3 Product overview: 2SC4691J0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 100MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4691J0L can be used for catalog matching and distributor lookup.

TRANS NPN 40VCES 100MA SSMINI-3 Product overview: 2SC4691J0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 100MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4691J0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4691J0L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4691J0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4691J0L
TRANS NPN 40V 0.1A SSMINI3

TRANS NPN 40V 0.1A SSMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 102799-2SC4691J0L 276-2SC4691J0L 2SC4691J0L
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC4691J0L 100MA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN
Package Type SOT3; SSMini3-F1
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data