Manufacturer: Panasonic
Win Source Part Number: 1125749-2SC4691J
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Small Signal Bipolar Transistor, 0.1A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, ROHS COMPLIANT, SSMINI3-F1, SC-89, 3 PIN Product overview: 2SC4691J from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4691J can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1125749-2SC4691J | 276-2SC4691J |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4691J | 0.1A 40V Bipolar Transistor |
| Package Type | SOT3 |