Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114286-2SC4656JRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMini3-F1
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 250 @ 2mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 0.05A SSMINI-3 Product overview: 2SC4656JRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4656JRL can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.05A SSMINI3
TRANS NPN 50V 0.05A SSMINI-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 114286-2SC4656JRL | 276-2SC4656JRL | 2SC4656JRL | 590-2SC4656JRL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4656JRL | 50V 0.05A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 50V 0.05A SSMINI-3 |
| Polarity | NPN; NPN | NPN | ||
| Package Type | SOT3; SSMini3-F1 | |||
| IC(max) | 50 milliamps | 50 milliamps |