Manufacturer: Panasonic
Win Source Part Number: 156649-2SC4656-Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4655
Introduction Date: October 08, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Trans GP BJT NPN 50V 0.05A 3-Pin SSMini3-G1 Product overview: 2SC4656-Q from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4656-Q can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 156649-2SC4656-Q | 276-2SC4656-Q |
| Product Name | Discrete Semiconductor Products | 50V 0.05A Bipolar Transistor |
| Package Type | SOT3 |