Panasonic 20V 230MHZ Bipolar Transistor 2SC4655JCL

Description
RF TRANS NPN 20V 230MHZ SSMINI3 Product overview: 2SC4655JCL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 230MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 230MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4655JCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 20V 230MHZ SSMINI3 Product overview: 2SC4655JCL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 230MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 230MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4655JCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 230MHZ Bipolar Transistor
283-2SC4655JCL
20V 230MHZ Bipolar Transistor 283-2SC4655JCL
RF TRANS NPN 20V 230MHZ SSMINI3 Product overview: 2SC4655JCL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 230MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 230MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4655JCL can be used for catalog matching and distributor lookup.

RF TRANS NPN 20V 230MHZ SSMINI3 Product overview: 2SC4655JCL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 230MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 230MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4655JCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC4655JCL - 005884-2SC4655JCL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4655JCL
005884-2SC4655JCL
TRANSISTORS - RF Transistors (BJT) - 2SC4655JCL 005884-2SC4655JCL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005884-2SC4655JCL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 230MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F1 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 110 @ 1mA, 10V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 005884-2SC4655JCL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 230MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMini3-F1
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 110 @ 1mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4655JCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4655JCL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4655JCL
RF TRANS NPN 20V 230MHZ SSMINI3

RF TRANS NPN 20V 230MHZ SSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-2SC4655JCL 005884-2SC4655JCL 2SC4655JCL
Product Name 20V 230MHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC4655JCL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SSMini3-F1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697326 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
45V 0.25W SOT23 Bipolar Transistor - 276-BC847CE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
9 suppliers