Panasonic 15MA Bipolar Transistor 2SC4627J-C(TX)

Description
TRANS NPN HF 20VCEO 15MA SS-MINI Product overview: 2SC4627J-C(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include transistor, BJT, switching, amplification, 15MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4627J-C(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN HF 20VCEO 15MA SS-MINI Product overview: 2SC4627J-C(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include transistor, BJT, switching, amplification, 15MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4627J-C(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
15MA Bipolar Transistor
283-2SC4627J-C(TX)
15MA Bipolar Transistor 283-2SC4627J-C(TX)
TRANS NPN HF 20VCEO 15MA SS-MINI Product overview: 2SC4627J-C(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include transistor, BJT, switching, amplification, 15MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4627J-C(TX) can be used for catalog matching and distributor lookup.

TRANS NPN HF 20VCEO 15MA SS-MINI Product overview: 2SC4627J-C(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include transistor, BJT, switching, amplification, 15MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4627J-C(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC4627J-C(TX) - 075500-2SC4627J-C(TX) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4627J-C(TX)
075500-2SC4627J-C(TX)
TRANSISTORS - RF Transistors (BJT) - 2SC4627J-C(TX) 075500-2SC4627J-C(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075500-2SC4627J-C(TX ) Packaging: Reel - TR Mounting: SMD (SMT) Gain: 24dB Frequency - Transition: 650MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 3.3dB @ 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F1 Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 65 @ 1mA, 6V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075500-2SC4627J-C(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 24dB
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 3.3dB @ 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMini3-F1
Maximum Current Collector: 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 65 @ 1mA, 6V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-2SC4627J-C(TX) 075500-2SC4627J-C(TX)
Product Name 15MA Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC4627J-C(TX)
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; SSMini3-F1
Packing Method Reel - TR
Unlock Full Specs
to access all available technical data