Manufacturer: Panasonic Electronic Components
Win Source Part Number: 113671-2SC4626JCL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2.8dB to 4dB @ 5MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMini3-F1
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 110 @ 1mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
RF TRANS NPN 20V 250MHZ SSMINI3 Product overview: 2SC4626JCL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 250MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4626JCL can be used for catalog matching and distributor lookup.
RF TRANS NPN 20V 250MHZ SSMINI3
RF TRANS NPN 20V 250MHZ SSMINI3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 113671-2SC4626JCL | 283-2SC4626JCL | 2SC4626JCL | 2SC4626JCL |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC4626JCL | 20V 250MHZ Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN; NPN | ||
| Package Type | SOT3; SSMini3-F1 | SC-89, SOT-490 | ||
| IC(max) | 30 milliamps | 30 milliamps | ||
| VCEO | 20 volts | 20 volts | 20 volts | |
| PD | 125 milliwatts |