Panasonic 20V 0.03A Bipolar Transistor 2SC4626-C

Description
Trans GP BJT NPN 20V 0.03A Product overview: 2SC4626-C from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4626-C can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 20V 0.03A Product overview: 2SC4626-C from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4626-C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.03A Bipolar Transistor
276-2SC4626-C
20V 0.03A Bipolar Transistor 276-2SC4626-C
Trans GP BJT NPN 20V 0.03A Product overview: 2SC4626-C from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4626-C can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 0.03A Product overview: 2SC4626-C from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4626-C can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156618-2SC4626-C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156618-2SC4626-C
Discrete Semiconductor Products 156618-2SC4626-C
Manufacturer: Panasonic Win Source Part Number: 156618-2SC4626-C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4626 Alternative Parts (Cross-Reference): 2SC4626B; 2SC4626; Introduction Date: October 08, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 156618-2SC4626-C
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4626
Alternative Parts (Cross-Reference): 2SC4626B; 2SC4626;
Introduction Date: October 08, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4626-C 156618-2SC4626-C
Product Name 20V 0.03A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846AW-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
Bipolar Transistors - 1658489 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
65V 0.1A Bipolar Transistor - 277-BC846UPNE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers