Panasonic TRANSISTORS - RF Transistors (BJT) - 2SC4562GRL 2SC4562GRL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005879-2SC4562GRL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Typical Gain (hFE) (Min): 250 @ 2mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005879-2SC4562GRL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Typical Gain (hFE) (Min): 250 @ 2mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC4562GRL - 005879-2SC4562GRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4562GRL
005879-2SC4562GRL
TRANSISTORS - RF Transistors (BJT) - 2SC4562GRL 005879-2SC4562GRL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005879-2SC4562GRL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Typical Gain (hFE) (Min): 250 @ 2mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 005879-2SC4562GRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-F2
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Typical Gain (hFE) (Min): 250 @ 2mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 250MHZ Bipolar Transistor
283-2SC4562GRL
50V 250MHZ Bipolar Transistor 283-2SC4562GRL
RF TRANS NPN 50V 250MHZ SMINI3 Product overview: 2SC4562GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 250MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4562GRL can be used for catalog matching and distributor lookup.

RF TRANS NPN 50V 250MHZ SMINI3 Product overview: 2SC4562GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 250MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4562GRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - 2SC4562GRL - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC4562GRL
Bipolar RF Transistors 2SC4562GRL
RF TRANS NPN 50V 250MHZ SMINI3

RF TRANS NPN 50V 250MHZ SMINI3

Supplier's Site Datasheet
TRANS NPN 50VCEO 50MA SMINI-3 - 590-2SC4562GRL - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50VCEO 50MA SMINI-3
590-2SC4562GRL
TRANS NPN 50VCEO 50MA SMINI-3 590-2SC4562GRL
TRANS NPN 50VCEO 50MA SMINI-3

TRANS NPN 50VCEO 50MA SMINI-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4562GRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4562GRL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4562GRL
RF TRANS NPN 50V 250MHZ SMINI3

RF TRANS NPN 50V 250MHZ SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 005879-2SC4562GRL 283-2SC4562GRL 2SC4562GRL 590-2SC4562GRL 2SC4562GRL
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC4562GRL 50V 250MHZ Bipolar Transistor Bipolar RF Transistors TRANS NPN 50VCEO 50MA SMINI-3 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN; NPN NPN
Package Type SOT3; SMini3-F2 Tape & Reel (TR) SC-85
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data