Panasonic 50V 0.05A Bipolar Transistor 2SC4562-R

Description
Trans GP BJT NPN 50V 0.05A Product overview: 2SC4562-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4562-R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 0.05A Product overview: 2SC4562-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4562-R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.05A Bipolar Transistor
283-2SC4562-R
50V 0.05A Bipolar Transistor 283-2SC4562-R
Trans GP BJT NPN 50V 0.05A Product overview: 2SC4562-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4562-R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.05A Product overview: 2SC4562-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4562-R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156559-2SC4562-R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156559-2SC4562-R
Discrete Semiconductor Products 156559-2SC4562-R
Manufacturer: Panasonic Win Source Part Number: 156559-2SC4562-R Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC4562 Introduction Date: October 08, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 156559-2SC4562-R
Category: Discrete Semiconductor Products
Family: RF Transistors(BJT)
Family Name: 2SC4562
Introduction Date: October 08, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC4562-R 156559-2SC4562-R
Product Name 50V 0.05A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data