Panasonic 2SC4489T

Description
NPN Epitaxial Planar Silicon Transistor For High-Voltage Switching Applications
Request a Quote
Description
NPN Epitaxial Planar Silicon Transistor For High-Voltage Switching Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN epitaxial planar silicon transistor for high-voltage switching applications, packaged in a 3-pin TO-92 style case measuring 6.9 mm in height and 5.4 mm in width. Maximum collector-to-emitter voltage is 100 V, collector current is 2 A, and power dissipation is 1 W. Junction temperature rating is 150°C. DC current gain (hFE) ranges from 200 to 400 at VCE = −5 V and IC = −100 mA. Gain-bandwidth product is 120 MHz at VCE = −10 V and IC = −100 mA. Turn-on time is 80 ns, storage time is 1000 ns, and fall time is 50 ns under specified test conditions. Collector-to-emitter saturation voltage is 0.4 V at IC = −1 A and IB = −100 mA. Base-to-emitter saturation voltage is −1.2 V under the same conditions. Output capacitance is 16 pF at VCB = −10 V and f = 1 MHz.

Datasheet Summary
Powered by GS/AI

NPN epitaxial planar silicon transistor for high-voltage switching applications, packaged in a 3-pin TO-92 style case measuring 6.9 mm in height and 5.4 mm in width. Maximum collector-to-emitter voltage is 100 V, collector current is 2 A, and power dissipation is 1 W. Junction temperature rating is 150°C. DC current gain (hFE) ranges from 200 to 400 at VCE = −5 V and IC = −100 mA. Gain-bandwidth product is 120 MHz at VCE = −10 V and IC = −100 mA. Turn-on time is 80 ns, storage time is 1000 ns, and fall time is 50 ns under specified test conditions. Collector-to-emitter saturation voltage is 0.4 V at IC = −1 A and IB = −100 mA. Base-to-emitter saturation voltage is −1.2 V under the same conditions. Output capacitance is 16 pF at VCB = −10 V and f = 1 MHz.

Suppliers

Company
Product
Description
Supplier Links
 - 2SC4489T - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Planar Silicon Transistor For High-Voltage Switching Applications

NPN Epitaxial Planar Silicon Transistor For High-Voltage Switching Applications

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category RF Transistors
Product Number 2SC4489T
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Package Type D2PAK
Packing Method 100
View Details