Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192126-2SC4212HLB
Length: 158.75 mm
Height: 6.35 mm
Weight: 4.535924 g
Width: 101.6 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): 2SC4212(H)-(LB);
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192126-2SC4212HLB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 2SC4212HLB |