Panasonic 2SC4107M-TON

Description
NPN Triple Diffused Planar Silicon Transistor For 400V/10A Switching Regulator Applications
Request a Quote
Description
NPN Triple Diffused Planar Silicon Transistor For 400V/10A Switching Regulator Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN triple diffused planar silicon transistor for 400V/10A switching regulator applications, packaged in a TO-220AB case with physical dimensions of 10.2 x 5.1 x 1.75 mm. Features high breakdown voltage, high-speed switching, and wide safe operating area. Absolute maximum ratings include a collector-to-emitter voltage of 400 V, collector current of 10 A, and collector dissipation of 60 W at Tc=25°C. Junction temperature range is -55°C to 150°C. Electrical characteristics include a current gain (hFE) of 20 to 40 for the M-rank variant, collector-to-emitter saturation voltage of 0.8 V at IC=6A, and gain-bandwidth product of 20 MHz. Meets SANYO's MBIT process standard and is qualified for general switching applications.

Datasheet Summary
Powered by GS/AI

NPN triple diffused planar silicon transistor for 400V/10A switching regulator applications, packaged in a TO-220AB case with physical dimensions of 10.2 x 5.1 x 1.75 mm. Features high breakdown voltage, high-speed switching, and wide safe operating area. Absolute maximum ratings include a collector-to-emitter voltage of 400 V, collector current of 10 A, and collector dissipation of 60 W at Tc=25°C. Junction temperature range is -55°C to 150°C. Electrical characteristics include a current gain (hFE) of 20 to 40 for the M-rank variant, collector-to-emitter saturation voltage of 0.8 V at IC=6A, and gain-bandwidth product of 20 MHz. Meets SANYO's MBIT process standard and is qualified for general switching applications.

Suppliers

Company
Product
Description
Supplier Links
 - 2SC4107M-TON - Rochester Electronics
Newburyport, MA, United States
NPN Triple Diffused Planar Silicon Transistor For 400V/10A Switching Regulator Applications

NPN Triple Diffused Planar Silicon Transistor For 400V/10A Switching Regulator Applications

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category RF Transistors
Product Number 2SC4107M-TON
Polarity NPN
Unlock Full Specs
to access all available technical data