Panasonic OEM Parts - OEM Parts (0 - 9) - 2SC4026 2SC4026

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967071-2SC4026 Length: 101.6 mm Height: 6.35 mm Weight: 6.985322 g Width: 63.5 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967071-2SC4026 Length: 101.6 mm Height: 6.35 mm Weight: 6.985322 g Width: 63.5 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2SC4026 - 967071-2SC4026 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2SC4026
967071-2SC4026
OEM Parts - OEM Parts (0 - 9) - 2SC4026 967071-2SC4026
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967071-2SC4026 Length: 101.6 mm Height: 6.35 mm Weight: 6.985322 g Width: 63.5 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967071-2SC4026
Length: 101.6 mm
Height: 6.35 mm
Weight: 6.985322 g
Width: 63.5 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 967071-2SC4026
Product Name OEM Parts - OEM Parts (0 - 9) - 2SC4026
Unlock Full Specs
to access all available technical data