Panasonic 3A 800V Bipolar Transistor 2SC3979A

Description
Power Bipolar Transistor, 3A I(C), 800V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, SC-67, TO-220F-A1, FULL PACK-3 Product overview: 2SC3979A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 800V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3979A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Bipolar Transistor, 3A I(C), 800V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, SC-67, TO-220F-A1, FULL PACK-3 Product overview: 2SC3979A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 800V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3979A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 800V Bipolar Transistor
276-2SC3979A
3A 800V Bipolar Transistor 276-2SC3979A
Power Bipolar Transistor, 3A I(C), 800V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, SC-67, TO-220F-A1, FULL PACK-3 Product overview: 2SC3979A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 800V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3979A can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 3A I(C), 800V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, SC-67, TO-220F-A1, FULL PACK-3 Product overview: 2SC3979A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 800V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3979A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3979A - 1125565-2SC3979A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3979A
1125565-2SC3979A
TRANSISTORS - Transistors (BJT) - Single - 2SC3979A 1125565-2SC3979A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1125565-2SC3979A Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 10MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F-A1 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 800V Current - Collector Cutoff (Maximum): 50μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.5V at 160mA, 800mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 6 at 800mA, 5V Maximum Power: 2W

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1125565-2SC3979A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 10MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F-A1
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 800V
Current - Collector Cutoff (Maximum): 50μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 160mA, 800mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 6 at 800mA, 5V
Maximum Power: 2W

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3979A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3979A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3979A
TRANS NPN 800V 3A TO220F-A1

TRANS NPN 800V 3A TO220F-A1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC3979A 1125565-2SC3979A 2SC3979A
Product Name 3A 800V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC3979A Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 3000 milliamps 3000 milliamps
VCEO 800 volts 800 volts
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data