Panasonic 10V 6GHZ Bipolar Transistor 2SC393700L

Description
RF TRANS NPN 10V 6GHZ SMINI3-G1 Product overview: 2SC393700L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 6GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 6GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC393700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 10V 6GHZ SMINI3-G1 Product overview: 2SC393700L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 6GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 6GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC393700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 6GHZ Bipolar Transistor
283-2SC393700L
10V 6GHZ Bipolar Transistor 283-2SC393700L
RF TRANS NPN 10V 6GHZ SMINI3-G1 Product overview: 2SC393700L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 6GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 6GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC393700L can be used for catalog matching and distributor lookup.

RF TRANS NPN 10V 6GHZ SMINI3-G1 Product overview: 2SC393700L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 6GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 6GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC393700L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC393700L - 106345-2SC393700L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC393700L
106345-2SC393700L
TRANSISTORS - RF Transistors (BJT) - 2SC393700L 106345-2SC393700L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106345-2SC393700L Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13dB Frequency - Transition: 6GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1dB to 1.7dB @ 800MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-G1 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 50 @ 20mA, 8V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106345-2SC393700L
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 13dB
Frequency - Transition: 6GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB to 1.7dB @ 800MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-G1
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 50 @ 20mA, 8V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC393700L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC393700L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC393700L
RF TRANS NPN 10V 6GHZ SMINI3-G1

RF TRANS NPN 10V 6GHZ SMINI3-G1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-2SC393700L 106345-2SC393700L 2SC393700L
Product Name 10V 6GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC393700L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SMini3-G1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 10 volts 10 volts
Noise Figure 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Bipolar Transistors - 1660454 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
Single Bipolar Transistors - BCX51E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
View Details
4 suppliers