Panasonic 20V 0.03A Bipolar Transistor 2SC39360CL

Description
TRANS NPN 20V 0.03A SMINI-3 Product overview: 2SC39360CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC39360CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 20V 0.03A SMINI-3 Product overview: 2SC39360CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC39360CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.03A Bipolar Transistor
276-2SC39360CL
20V 0.03A Bipolar Transistor 276-2SC39360CL
TRANS NPN 20V 0.03A SMINI-3 Product overview: 2SC39360CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC39360CL can be used for catalog matching and distributor lookup.

TRANS NPN 20V 0.03A SMINI-3 Product overview: 2SC39360CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC39360CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC39360CL - 106344-2SC39360CL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC39360CL
106344-2SC39360CL
TRANSISTORS - Transistors (BJT) - Single - 2SC39360CL 106344-2SC39360CL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106344-2SC39360CL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 230MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-G1 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 110 @ 1mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106344-2SC39360CL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 230MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-G1
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 110 @ 1mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 20VCEO 30MA SMINI-3 - 590-2SC39360CL - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 20VCEO 30MA SMINI-3
590-2SC39360CL
TRANS NPN 20VCEO 30MA SMINI-3 590-2SC39360CL
TRANS NPN 20VCEO 30MA SMINI-3

TRANS NPN 20VCEO 30MA SMINI-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC39360CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC39360CL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC39360CL
TRANS NPN 20V 0.03A SMINI3

TRANS NPN 20V 0.03A SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC39360CL 106344-2SC39360CL 590-2SC39360CL 2SC39360CL
Product Name 20V 0.03A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC39360CL TRANS NPN 20VCEO 30MA SMINI-3 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 30 milliamps 30 milliamps
VCEO 20 volts 20 volts
PD 150 milliwatts
Unlock Full Specs
to access all available technical data